CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.66 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
15 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.5 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.66 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
15 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.5 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.66 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
15 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.5 INCH