CERAMIC METAL HALIDE TYPE
CLEAR COLOR
2.54 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
12 STANDARD PACKAGE
20 W WATTAGE
GX10 BASE TYPE
12000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
12 DEG DISTRIBUTION/BEAM SPREAD
1000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
2.54 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
12 STANDARD PACKAGE
20 W WATTAGE
GX10 BASE TYPE
12000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
12 DEG DISTRIBUTION/BEAM SPREAD
1000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
2.54 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
12 STANDARD PACKAGE
20 W WATTAGE
GX10 BASE TYPE
12000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
12 DEG DISTRIBUTION/BEAM SPREAD
1000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2 INCH