CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
RETAIL AND COMMERCIAL DISPLAY LIGHT, ACCENT AND FLOODLIGHT, LOBBY AND FOYER LIGHT APPLICATION
6 STANDARD PACKAGE
150 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
12000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C102/M102/M142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB DIAMETER 2.13 INCH
BULB MATERIAL HARD GLASS
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
RETAIL AND COMMERCIAL DISPLAY LIGHT, ACCENT AND FLOODLIGHT, LOBBY AND FOYER LIGHT APPLICATION
6 STANDARD PACKAGE
150 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
12000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C102/M102/M142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB DIAMETER 2.13 INCH
BULB MATERIAL HARD GLASS
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
RETAIL AND COMMERCIAL DISPLAY LIGHT, ACCENT AND FLOODLIGHT, LOBBY AND FOYER LIGHT APPLICATION
6 STANDARD PACKAGE
150 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
12000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C102/M102/M142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB DIAMETER 2.13 INCH
BULB MATERIAL HARD GLASS
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
RETAIL AND COMMERCIAL DISPLAY LIGHT, ACCENT AND FLOODLIGHT, LOBBY AND FOYER LIGHT APPLICATION