CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.33 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
G12 BIPIN BASE TYPE
12000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
14000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102/C142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.748 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.33 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
G12 BIPIN BASE TYPE
12000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
14000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102/C142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.748 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.33 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
G12 BIPIN BASE TYPE
12000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
14000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102/C142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.748 INCH