CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.33 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
RX7S BASE TYPE
15000 LIFE IN HOUR
T7 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
14500 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 45 DEG OPERATING POSITION
M142/M81 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.94 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.33 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
RX7S BASE TYPE
15000 LIFE IN HOUR
T7 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
14500 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 45 DEG OPERATING POSITION
M142/M81 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.94 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.33 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
RX7S BASE TYPE
15000 LIFE IN HOUR
T7 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
14500 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 45 DEG OPERATING POSITION
M142/M81 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.94 INCH