CERAMIC METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
11000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C102/M102/M142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.13 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
11000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C102/M102/M142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.13 INCH
CERAMIC METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
11000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C102/M102/M142 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.13 INCH