GE Lighting HID Lamp CMH100PAR38WFECO

Description
CERAMIC METAL HALIDE TYPE CLEAR COLOR 5.31 INCH OVERALL LENGTH WIDE FLOODLIGHT APPLICATION 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 10000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 81 COLOR RENDERING INDEX 60 DEG DISTRIBUTION/BEAM SPREAD 6500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION C90/M90/M140 ANSI CODE/BALLAST CONSTANTCOLOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 4.8 INCH
Datasheet
Description
CERAMIC METAL HALIDE TYPE CLEAR COLOR 5.31 INCH OVERALL LENGTH WIDE FLOODLIGHT APPLICATION 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 10000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 81 COLOR RENDERING INDEX 60 DEG DISTRIBUTION/BEAM SPREAD 6500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION C90/M90/M140 ANSI CODE/BALLAST CONSTANTCOLOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 4.8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - CMH100PAR38WFECO - GE Lighting
Cleveland, OH, USA
CERAMIC METAL HALIDE TYPE CLEAR COLOR 5.31 INCH OVERALL LENGTH WIDE FLOODLIGHT APPLICATION 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 10000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 81 COLOR RENDERING INDEX 60 DEG DISTRIBUTION/BEAM SPREAD 6500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION C90/M90/M140 ANSI CODE/BALLAST CONSTANTCOLOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 4.8 INCH
  • CERAMIC METAL HALIDE TYPE
  • CLEAR COLOR
  • 5.31 INCH OVERALL LENGTH
  • WIDE FLOODLIGHT APPLICATION
  • 6 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 10000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 3000
  • 81 COLOR RENDERING INDEX
  • 60 DEG DISTRIBUTION/BEAM SPREAD
  • 6500 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • C90/M90/M140 ANSI CODE/BALLAST
  • CONSTANTCOLOR[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 4.8 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category High Intensity Discharge Lamps
Product Number CMH100PAR38WFECO
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Medium; Screw Terminals
Lamp Power 100 watts
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Sodium Lamps - 707214 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E27
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Rated Average Life 2000 hours
Wavelength Range 185 µm (1.85E6 Å)
View Details
HID Lamp - 26103709901 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Lamp Power 1000 watts
View Details
HID Lamp - LMH150 - RAB Lighting
RAB Lighting
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Medium
Lamp Power 150 watts
View Details