GE Lighting HID Lamp CMH100/C/U830MED

Description
CERAMIC METAL HALIDE TYPE COATED COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR BD17 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 8700 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90/M140/C90 ANSI CODE/BALLAST CONSTANTCOLOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.16 INCH
Datasheet
Description
CERAMIC METAL HALIDE TYPE COATED COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR BD17 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 8700 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90/M140/C90 ANSI CODE/BALLAST CONSTANTCOLOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - CMH100/C/U830MED - GE Lighting
Cleveland, OH, USA
CERAMIC METAL HALIDE TYPE COATED COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR BD17 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 8700 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90/M140/C90 ANSI CODE/BALLAST CONSTANTCOLOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.16 INCH
  • CERAMIC METAL HALIDE TYPE
  • COATED COLOR
  • 5.43 INCH OVERALL LENGTH
  • 6 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
  • BD17 SHAPE DESIGNATION
  • 3000
  • 84 COLOR RENDERING INDEX
  • 8700 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • M90/M140/C90 ANSI CODE/BALLAST
  • CONSTANTCOLOR[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 2.16 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category High Intensity Discharge Lamps
Product Number CMH100/C/U830MED
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Medium; Screw Terminals
Lamp Power 100 watts
Rated Average Life 10000 to 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Rated Average Life 2000 hours
Wavelength Range 185 µm (1.85E6 Å)
View Details
Metal Halide Lamps - 707244 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Metal Halide
View Details
Lamp - MP175/C/BU_1371 - McWong International, Inc.
McWong International, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base
Rated Average Life 15000 hours
View Details
Commercial Lighting - S54 - LU100/MED/ECO - 13250 - Kennedy Webster Electric Co.
Specs
Lamp Power 100 watts
Color Rendering Index 22
Color Temperature 2000 K
View Details