GE Company Contactor CL03D300TD

Description
INDUSTRIAL CONTACTOR, 3 POLES, 25 AMP, 5-500 H.P., 460 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
INDUSTRIAL CONTACTOR, 3 POLES, 25 AMP, 5-500 H.P., 460 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 161697534 - Radwell International
Willingboro, NJ, United States
Contactor
161697534
Contactor 161697534
INDUSTRIAL CONTACTOR, 3 POLES, 25 AMP, 5-500 H.P., 460 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL CONTACTOR, 3 POLES, 25 AMP, 5-500 H.P., 460 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 161697534
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
IEC 12 A Contactor - 100-C12EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details