GE Company Contactor CL00D310TDD

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VOLT DC COIL, 25 AMP, 3 POLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VOLT DC COIL, 25 AMP, 3 POLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 41009110 - Radwell International
Willingboro, NJ, United States
Contactor
41009110
Contactor 41009110
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VOLT DC COIL, 25 AMP, 3 POLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VOLT DC COIL, 25 AMP, 3 POLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 41009110
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
IEC 9 A Contactor - 100-C09EQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
17A Manual Motor Starters - MMS-100H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details