1.45 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.5 SHAPE DESIGNATION
3.6 CD (SPHERICAL), 45 LUMEN (INITIAL) INTENSITY
0.37 AMPERE Design Current
13.5 V Design Voltage
5 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.45 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.5 SHAPE DESIGNATION
3.6 CD (SPHERICAL), 45 LUMEN (INITIAL) INTENSITY
0.37 AMPERE Design Current
13.5 V Design Voltage
5 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
PACKAGING TYPE BLISTER PACK
1.45 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.5 SHAPE DESIGNATION
3.6 CD (SPHERICAL), 45 LUMEN (INITIAL) INTENSITY
0.37 AMPERE Design Current
13.5 V Design Voltage
5 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
PACKAGING TYPE BLISTER PACK