METAL HALIDE TYPE
CLEAR COLOR
4.68 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4300
75 COLOR RENDERING INDEX
6000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M85 ANSI CODE/BALLAST
BULB DIAMETER 0.75 INCH
BULB MATERIAL HARD GLASS
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
4.68 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4300
75 COLOR RENDERING INDEX
6000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M85 ANSI CODE/BALLAST
BULB DIAMETER 0.75 INCH
BULB MATERIAL HARD GLASS
METAL HALIDE TYPE
CLEAR COLOR
4.68 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4300
75 COLOR RENDERING INDEX
6000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M85 ANSI CODE/BALLAST
BULB DIAMETER 0.75 INCH
BULB MATERIAL HARD GLASS