METAL HALIDE TYPE
CLEAR COLOR
8.37 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
T15 SHAPE DESIGNATION
6000
90 COLOR RENDERING INDEX
19000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M80 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.875 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
8.37 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
T15 SHAPE DESIGNATION
6000
90 COLOR RENDERING INDEX
19000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M80 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.875 INCH
METAL HALIDE TYPE
CLEAR COLOR
8.37 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
T15 SHAPE DESIGNATION
6000
90 COLOR RENDERING INDEX
19000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M80 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.875 INCH