METAL HALIDE TYPE
CLEAR COLOR
5.37 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T7 SHAPE DESIGNATION
4200
75 COLOR RENDERING INDEX
12000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M81 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
5.37 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T7 SHAPE DESIGNATION
4200
75 COLOR RENDERING INDEX
12000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M81 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 0.875 INCH
METAL HALIDE TYPE
CLEAR COLOR
5.37 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T7 SHAPE DESIGNATION
4200
75 COLOR RENDERING INDEX
12000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M81 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 0.875 INCH