GE Company Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge A26F7504S

Description
CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge - 74R9385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
74R9385
Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge 74R9385
CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:

CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9385
Product Name Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details