GE Company GEGP General Purpose Transformers 9T58K2814

Description
1C,2kVA,240x480-120/ 240,100C,CC,TB,IP
Description
1C,2kVA,240x480-120/ 240,100C,CC,TB,IP

Suppliers

Company
Product
Description
Supplier Links
GEGP General Purpose Transformers - 9T58K2814 - Galco Industrial Electronics
Madison Heights, MI, United States
GEGP General Purpose Transformers
9T58K2814
GEGP General Purpose Transformers 9T58K2814
1C,2kVA,240x480-120/ 240,100C,CC,TB,IP

1C,2kVA,240x480-120/240,100C,CC,TB,IP

Supplier's Site
Dry Transformer - 12237314 - Radwell International
Willingboro, NJ, United States
Dry Transformer
12237314
Dry Transformer 12237314
TRANSFORMER, SINGLE-PHASE, 240/480 VAC PRIMARY VOLTAGE, 120/240 VAC SECONDARY VOLTAGE, 60 HZ, SCREW TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, SINGLE-PHASE, 240/480 VAC PRIMARY VOLTAGE, 120/240 VAC SECONDARY VOLTAGE, 60 HZ, SCREW TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Power Transformers Power Transformers
Product Number 9T58K2814 12237314
Product Name GEGP General Purpose Transformers Dry Transformer
Input Voltage 240 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F5-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details