GE Company Control Transformer 9T58K0062

Description
TRANSFORMER, GENERAL PURPOSE TRANSFORMER, SERIES: IP, TYPE: CONTROL, PRIMARY VOLTAGE: 230V/460V/575V, SECONDARY VOLTAGE: 115V/95V, VA RATING: 50 VA, 1 PHASE, DRY COIL. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, GENERAL PURPOSE TRANSFORMER, SERIES: IP, TYPE: CONTROL, PRIMARY VOLTAGE: 230V/460V/575V, SECONDARY VOLTAGE: 115V/95V, VA RATING: 50 VA, 1 PHASE, DRY COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 12189478 - Radwell International
Willingboro, NJ, United States
Control Transformer
12189478
Control Transformer 12189478
TRANSFORMER, GENERAL PURPOSE TRANSFORMER, SERIES: IP, TYPE: CONTROL, PRIMARY VOLTAGE: 230V/460V/575V, SECONDARY VOLTAGE: 115V/95V, VA RATING: 50 VA, 1 PHASE, DRY COIL. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, GENERAL PURPOSE TRANSFORMER, SERIES: IP, TYPE: CONTROL, PRIMARY VOLTAGE: 230V/460V/575V, SECONDARY VOLTAGE: 115V/95V, VA RATING: 50 VA, 1 PHASE, DRY COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
GEGP General Purpose Transformers - 9T58K0062 - Galco Industrial Electronics
Madison Heights, MI, United States
GEGP General Purpose Transformers
9T58K0062
GEGP General Purpose Transformers 9T58K0062
1C,0.05KVA,575>230-1 15/95,55C,CC,TB,IP

1C,0.05KVA,575>230-115/95,55C,CC,TB,IP

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Power Transformers Power Transformers
Product Number 12189478 9T58K0062
Product Name Control Transformer GEGP General Purpose Transformers
Unlock Full Specs
to access all available technical data

Similar Products

800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Transformers - Power Transformers - 161H28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 24 VA
View Details
3 suppliers