GE Company Dry Transformer 9T51B2030

Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, MULTI-TAP, TYPE QB, 1 KVA, 190-440 VAC PRIMARY, 110-220 VAC SECONDARY, 50/60 HZ, 1 PHASE, 40 C AMB, 100 C DEGREE RISE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, MULTI-TAP, TYPE QB, 1 KVA, 190-440 VAC PRIMARY, 110-220 VAC SECONDARY, 50/60 HZ, 1 PHASE, 40 C AMB, 100 C DEGREE RISE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 12237092 - Radwell International
Willingboro, NJ, United States
Dry Transformer
12237092
Dry Transformer 12237092
DISCONTINUED BY MANUFACTURER, TRANSFORMER, MULTI-TAP, TYPE QB, 1 KVA, 190-440 VAC PRIMARY, 110-220 VAC SECONDARY, 50/60 HZ, 1 PHASE, 40 C AMB, 100 C DEGREE RISE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, MULTI-TAP, TYPE QB, 1 KVA, 190-440 VAC PRIMARY, 110-220 VAC SECONDARY, 50/60 HZ, 1 PHASE, 40 C AMB, 100 C DEGREE RISE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 12237092
Product Name Dry Transformer
Input Voltage 220 to 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160E40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 20 volts
Power Rating (VA) 1.2 VA
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-14X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A8-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 350 VA
View Details