GE Company Dry Transformer 9T51B0011

Description
TRANSFORMER, 1-PHASE, TYPE QB, GENERAL PURPOSE, ENCAPSULATED DRY TYPE, 1.5 KVA, 240/480 V PRMARY, 120/240 V SECONDARY, 60 HZ, WALL MOUNT, WIRE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, 1-PHASE, TYPE QB, GENERAL PURPOSE, ENCAPSULATED DRY TYPE, 1.5 KVA, 240/480 V PRMARY, 120/240 V SECONDARY, 60 HZ, WALL MOUNT, WIRE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 68338975 - Radwell International
Willingboro, NJ, United States
Dry Transformer
68338975
Dry Transformer 68338975
TRANSFORMER, 1-PHASE, TYPE QB, GENERAL PURPOSE, ENCAPSULATED DRY TYPE, 1.5 KVA, 240/480 V PRMARY, 120/240 V SECONDARY, 60 HZ, WALL MOUNT, WIRE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 1-PHASE, TYPE QB, GENERAL PURPOSE, ENCAPSULATED DRY TYPE, 1.5 KVA, 240/480 V PRMARY, 120/240 V SECONDARY, 60 HZ, WALL MOUNT, WIRE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 68338975
Product Name Dry Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497B-A5-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 200 VA
View Details
DA2062-AL PoE Transformer for Power Integrations DPA423G - DA2062-AL DA2062-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details