GE Company Capacitor Polyester Film 150Uf, 250V, 10%, Case; Dielectric Type Ge 97F7512

Description
CAPACITOR POLYESTER FILM 150UF, 250V, 10%, CASE; Dielectric Type:Metallized PET; Capacitor Case / Package:Can; Capacitance:150µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 150UF, 250V, 10%, CASE; Dielectric Type:Metallized PET; Capacitor Case / Package:Can; Capacitance:150µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 150Uf, 250V, 10%, Case; Dielectric Type Ge - 51F1830 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 150Uf, 250V, 10%, Case; Dielectric Type Ge
51F1830
Capacitor Polyester Film 150Uf, 250V, 10%, Case; Dielectric Type Ge 51F1830
CAPACITOR POLYESTER FILM 150UF, 250V, 10%, CASE; Dielectric Type:Metallized PET; Capacitor Case / Package:Can; Capacitance:150µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

CAPACITOR POLYESTER FILM 150UF, 250V, 10%, CASE; Dielectric Type:Metallized PET; Capacitor Case / Package:Can; Capacitance:150µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51F1830
Product Name Capacitor Polyester Film 150Uf, 250V, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details