GE Lighting Miniature Incandescent Lamp 97-13.5 25836

Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.69 AMPERE Design Current 13.5 V Design Voltage 9 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.69 AMPERE Design Current 13.5 V Design Voltage 9 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 97-13.5 25836 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
97-13.5 25836
Miniature Incandescent Lamp 97-13.5 25836
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.69 AMPERE Design Current 13.5 V Design Voltage 9 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.81 INCH
  • 1.44 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.69 AMPERE Design Current
  • 13.5 V Design Voltage
  • 9 W Design Wattage
  • 5000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 97-13.5 25836
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data