GE Lighting Miniature Incandescent Lamp 94-12.8

Description
2 INCH OVERALL LENGTH AUTO, MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.04 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 700 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AUTO, MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.04 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 700 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 94-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
94-12.8
Miniature Incandescent Lamp 94-12.8
2 INCH OVERALL LENGTH AUTO, MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.04 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 700 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO, MARINE APPLICATION
  • 50 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.04 AMPERE Design Current
  • 12.8 V Design Voltage
  • 13 W Design Wattage
  • 700 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 94-12.8
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data