2 INCH OVERALL LENGTH
AUTO APPLICATION
500 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1.04 AMPERE Design Current
12.8 V Design Voltage
700 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
500 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1.04 AMPERE Design Current
12.8 V Design Voltage
700 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BULK
2 INCH OVERALL LENGTH
AUTO APPLICATION
500 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1.04 AMPERE Design Current
12.8 V Design Voltage
700 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BULK