GE Lighting Miniature Incandescent Lamp 927-6 13485

Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 8 CD (SPHERICAL), 101 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.2 AMPERE Design Current 6 V Design Voltage 7 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet
Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 8 CD (SPHERICAL), 101 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.2 AMPERE Design Current 6 V Design Voltage 7 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 927-6 13485 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
927-6 13485
Miniature Incandescent Lamp 927-6 13485
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 8 CD (SPHERICAL), 101 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.2 AMPERE Design Current 6 V Design Voltage 7 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
  • 1.49 INCH OVERALL LENGTH
  • EMERGENCY LIGHTING APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T5 SHAPE DESIGNATION
  • 8 CD (SPHERICAL), 101 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 1.2 AMPERE Design Current
  • 6 V Design Voltage
  • 7 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 927-6 13485
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Wedge
Unlock Full Specs
to access all available technical data