GE LightingMiniature Incandescent Lamp923/BP2-12.8
Description
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
12.5 CD (SPHERICAL), 157 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.91 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
500 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
12.5 CD (SPHERICAL), 157 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.91 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
500 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
12.5 CD (SPHERICAL), 157 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.91 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
500 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
12.5 CD (SPHERICAL), 157 LUMEN (INITIAL) INTENSITY