GE LightingMiniature Incandescent Lamp922/BP2-12.8
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.98 AMPERE Design Current
12.8 V Design Voltage
13 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.98 AMPERE Design Current
12.8 V Design Voltage
13 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.98 AMPERE Design Current
12.8 V Design Voltage
13 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK