GE LightingMiniature Incandescent Lamp921-XE-BP-12
Description
1.49 INCH OVERALL LENGTH
UNDERCABINET APPLICATION
25 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
21 CD (SPHERICAL) INTENSITY
C2R FILAMENT TYPE
12.8 V Design Voltage
18 W Design Wattage
10000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
UNDERCABINET APPLICATION
25 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
21 CD (SPHERICAL) INTENSITY
C2R FILAMENT TYPE
12.8 V Design Voltage
18 W Design Wattage
10000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
UNDERCABINET APPLICATION
25 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
21 CD (SPHERICAL) INTENSITY
C2R FILAMENT TYPE
12.8 V Design Voltage
18 W Design Wattage
10000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK