GE LightingMiniature Incandescent Lamp921/BP2-12.8
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
1.4 AMPERE Design Current
12.8 V Design Voltage
18 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
1.4 AMPERE Design Current
12.8 V Design Voltage
18 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
1.4 AMPERE Design Current
12.8 V Design Voltage
18 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK