GE LightingMiniature Incandescent Lamp918/BP2-12.8
Description
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.56 AMPERE Design Current
12.8 V Design Voltage
7 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.56 AMPERE Design Current
12.8 V Design Voltage
7 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.56 AMPERE Design Current
12.8 V Design Voltage
7 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
GARDEN APPLICATION
30 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.56 AMPERE Design Current
12.8 V Design Voltage
7 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
918/BP2-12.8
Product Name
Miniature Incandescent Lamp
Base Type
Bi-Pin T5; WEDGE
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems