GE Lighting Miniature Incandescent Lamp 918-12.8 17837

Description
1.49 INCH OVERALL LENGTH GARDEN APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.56 AMPERE Design Current 12.8 V Design Voltage 7 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet
Description
1.49 INCH OVERALL LENGTH GARDEN APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.56 AMPERE Design Current 12.8 V Design Voltage 7 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 918-12.8 17837 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
918-12.8 17837
Miniature Incandescent Lamp 918-12.8 17837
1.49 INCH OVERALL LENGTH GARDEN APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.56 AMPERE Design Current 12.8 V Design Voltage 7 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
  • 1.49 INCH OVERALL LENGTH
  • GARDEN APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T5 SHAPE DESIGNATION
  • 6.5 CD (SPHERICAL), 82 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.56 AMPERE Design Current
  • 12.8 V Design Voltage
  • 7 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 918-12.8 17837
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Wedge
Unlock Full Specs
to access all available technical data