GE LightingMiniature Incandescent Lamp916-PBF-BULK-12
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
1000 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
2 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.54 AMPERE Design Current
13.5 V Design Voltage
10000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
1000 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
2 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.54 AMPERE Design Current
13.5 V Design Voltage
10000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BULK
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
1000 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
2 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.54 AMPERE Design Current
13.5 V Design Voltage
10000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BULK