GE LightingMiniature Incandescent Lamp916/BP2-13.5
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
2 CD (SPHERICAL), 35 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.54 AMPERE Design Current
13.5 V Design Voltage
7 W Design Wattage
10000 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
2 CD (SPHERICAL), 35 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.54 AMPERE Design Current
13.5 V Design Voltage
7 W Design Wattage
10000 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK
1.49 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
2 CD (SPHERICAL), 35 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.54 AMPERE Design Current
13.5 V Design Voltage
7 W Design Wattage
10000 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BLISTER PACK