GE Lighting Miniature Incandescent Lamp 914-4

Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 3.5 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.9 AMPERE Design Current 4 V Design Voltage 4 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet
Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 3.5 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.9 AMPERE Design Current 4 V Design Voltage 4 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 914-4 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
914-4
Miniature Incandescent Lamp 914-4
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 3.5 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.9 AMPERE Design Current 4 V Design Voltage 4 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.75 INCH
  • 1.49 INCH OVERALL LENGTH
  • EMERGENCY LIGHTING APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T5 SHAPE DESIGNATION
  • 3.5 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 0.9 AMPERE Design Current
  • 4 V Design Voltage
  • 4 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 914-4
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Wedge
Unlock Full Specs
to access all available technical data