GE Lighting Miniature Incandescent Lamp 912/BP2-12.8

Description
1.49 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.49 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 912/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
912/BP2-12.8
Miniature Incandescent Lamp 912/BP2-12.8
1.49 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH PACKAGING TYPE BLISTER PACK
  • 1.49 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T5 SHAPE DESIGNATION
  • 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 13 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 912/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 30R20RP-120V/14836 - OSRAM SYLVANIA, Inc.
Specs
Features Reflector
Filament Type C-9
Lamp Power 30 watts
View Details