GE Lighting Miniature Incandescent Lamp 912-12.8 40504

Description
1.49 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet
Description
1.49 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 912-12.8 40504 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
912-12.8 40504
Miniature Incandescent Lamp 912-12.8 40504
1.49 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1 AMPERE Design Current 12.8 V Design Voltage 13 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
  • 1.49 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T5 SHAPE DESIGNATION
  • 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 13 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 912-12.8 40504
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Wedge
Unlock Full Specs
to access all available technical data