GE Lighting Halogen Reflector Lamp 90PARHIR+3KF25P2-120

Description
5.31 INCH OVERALL LENGTH FLOOD, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 90 W WATTAGE MEDIUM SKIRTED BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1900 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 25 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 4.75 INCH
Datasheet
Description
5.31 INCH OVERALL LENGTH FLOOD, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 90 W WATTAGE MEDIUM SKIRTED BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1900 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 25 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 4.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector Lamp - 90PARHIR+3KF25P2-120 - GE Lighting
Cleveland, OH, USA
Halogen Reflector Lamp
90PARHIR+3KF25P2-120
Halogen Reflector Lamp 90PARHIR+3KF25P2-120
5.31 INCH OVERALL LENGTH FLOOD, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 90 W WATTAGE MEDIUM SKIRTED BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1900 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 25 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 4.75 INCH
  • 5.31 INCH OVERALL LENGTH
  • FLOOD, INDOOR/OUTDOOR APPLICATION
  • 120 V VOLTAGE RATING
  • 3 STANDARD PACKAGE
  • 90 W WATTAGE
  • MEDIUM SKIRTED BASE TYPE
  • 3000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1900 LUMEN INTENSITY
  • 2900
  • CC8 FILAMENT TYPE
  • 25 DEGREE DISTRIBUTION/BEAM SPREAD
  • DIAMETER 4.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 90PARHIR+3KF25P2-120
Product Name Halogen Reflector Lamp
Base Type Medium; Medium Skirted
Unlock Full Specs
to access all available technical data