GE LightingHalogen Reflector Lamp90PARH1100FL25TP-120
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
90 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1790 LUMEN INTENSITY
2900
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100
GE Lighting
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
90 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1790 LUMEN INTENSITY
2900
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
90 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1790 LUMEN INTENSITY
2900
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100