GE Lighting Standard Incandescent Lamp 90A/Y-2PK-120

Description
YELLOW COLOR 4.43 INCH OVERALL LENGTH BUG LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 90 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 700 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.38 INCH
Datasheet
Description
YELLOW COLOR 4.43 INCH OVERALL LENGTH BUG LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 90 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 700 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.38 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 90A/Y-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
90A/Y-2PK-120
Standard Incandescent Lamp 90A/Y-2PK-120
YELLOW COLOR 4.43 INCH OVERALL LENGTH BUG LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 90 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 700 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.38 INCH
  • YELLOW COLOR
  • 4.43 INCH OVERALL LENGTH
  • BUG LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 90 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 700 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.38 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 90A/Y-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
50-Watt Bonus Life Incandescent BR30 MED Light Frost Spot - L-801 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 50 watts
Rated Average Life 9000 hours
View Details
Midget Flanged Lamp - 385 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-1 3/4
Rated Average Life 10000 hours
Mean Lumens 1.88 lm (0.1500 cp)
View Details
2 suppliers