GE Lighting Miniature Incandescent Lamp 909-6 44756

Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.62 AMPERE Design Current 6 V Design Voltage 4 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet
Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.62 AMPERE Design Current 6 V Design Voltage 4 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 909-6 44756 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
909-6 44756
Miniature Incandescent Lamp 909-6 44756
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.62 AMPERE Design Current 6 V Design Voltage 4 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
  • 1.49 INCH OVERALL LENGTH
  • EMERGENCY LIGHTING APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T5 SHAPE DESIGNATION
  • 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.62 AMPERE Design Current
  • 6 V Design Voltage
  • 4 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 909-6 44756
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Wedge
Unlock Full Specs
to access all available technical data