GE Lighting Miniature Incandescent Lamp 908-6 44754

Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.5 AMPERE Design Current 6 V Design Voltage 9 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet
Description
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.5 AMPERE Design Current 6 V Design Voltage 9 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 908-6 44754 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
908-6 44754
Miniature Incandescent Lamp 908-6 44754
1.49 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T5 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 1.5 AMPERE Design Current 6 V Design Voltage 9 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 0.81 INCH
  • 1.49 INCH OVERALL LENGTH
  • EMERGENCY LIGHTING APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T5 SHAPE DESIGNATION
  • 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 1.5 AMPERE Design Current
  • 6 V Design Voltage
  • 9 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 908-6 44754
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details