GE LightingMiniature Incandescent Lamp904/BP2-13.5
Description
INCANDESCENT TYPE
1.49 INCH OVERALL LENGTH
PARKING SIDE MARKER, STEP/COURTESY, HIGH MOUNT STOP APPLICATION
48 PER CASE STANDARD PACKAGE
W2.1 X 9.5D WEDGE BASE TYPE
T5 SHAPE DESIGNATION
4 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.69 AMPERE Design Current
13.5 V Design Voltage
9 W Design Wattage
5000 LIFE 1 IN HOUR
DIAMETER 0.62 INCH
INITIAL INTENSITY 50 LUMEN
GE Lighting
Done
Datasheet
Description
INCANDESCENT TYPE
1.49 INCH OVERALL LENGTH
PARKING SIDE MARKER, STEP/COURTESY, HIGH MOUNT STOP APPLICATION
48 PER CASE STANDARD PACKAGE
W2.1 X 9.5D WEDGE BASE TYPE
T5 SHAPE DESIGNATION
4 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.69 AMPERE Design Current
13.5 V Design Voltage
9 W Design Wattage
5000 LIFE 1 IN HOUR
DIAMETER 0.62 INCH
INITIAL INTENSITY 50 LUMEN
INCANDESCENT TYPE
1.49 INCH OVERALL LENGTH
PARKING SIDE MARKER, STEP/COURTESY, HIGH MOUNT STOP APPLICATION
48 PER CASE STANDARD PACKAGE
W2.1 X 9.5D WEDGE BASE TYPE
T5 SHAPE DESIGNATION
4 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.69 AMPERE Design Current
13.5 V Design Voltage
9 W Design Wattage
5000 LIFE 1 IN HOUR
DIAMETER 0.62 INCH
INITIAL INTENSITY 50 LUMEN
INCANDESCENT TYPE
1.49 INCH OVERALL LENGTH
PARKING SIDE MARKER, STEP/COURTESY, HIGH MOUNT STOP APPLICATION