GE LightingMiniature Incandescent Lamp9007NHS/BP-12.8
Description
4.17 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
55 W DESIGN WATTAGE 2
350 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.594 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
4.17 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
55 W DESIGN WATTAGE 2
350 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.594 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
4.17 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
55 W DESIGN WATTAGE 2
350 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.594 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
4.17 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY