GE Lighting Miniature Incandescent Lamp 9007NHP/BP2

Description
4.17 INCH OVERALL LENGTH AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION 12 STANDARD PACKAGE AXIAL PLASTIC BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 150 LIFE 2 IN HOUR 90 LIFE 1 IN HOUR PACKAGING TYPE BLISTER PACK
Datasheet
Description
4.17 INCH OVERALL LENGTH AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION 12 STANDARD PACKAGE AXIAL PLASTIC BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 150 LIFE 2 IN HOUR 90 LIFE 1 IN HOUR PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9007NHP/BP2 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9007NHP/BP2
Miniature Incandescent Lamp 9007NHP/BP2
4.17 INCH OVERALL LENGTH AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION 12 STANDARD PACKAGE AXIAL PLASTIC BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 150 LIFE 2 IN HOUR 90 LIFE 1 IN HOUR PACKAGING TYPE BLISTER PACK
  • 4.17 INCH OVERALL LENGTH
  • AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
  • 12 STANDARD PACKAGE
  • AXIAL PLASTIC BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY
  • C8/C8 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 12.8 V DESIGN VOLTAGE 2
  • 65 W Design Wattage
  • 55 W DESIGN WATTAGE 2
  • 150 LIFE 2 IN HOUR
  • 90 LIFE 1 IN HOUR
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9007NHP/BP2
Product Name Miniature Incandescent Lamp
Base Type Axial Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Standard Incandescent Lamp - 25G16.5C-120V/13618 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 2 watts
Rated Average Life 7500 hours
View Details