GE Lighting Miniature Incandescent Lamp 9007NH/BP2-12.8

Description
4.17 INCH OVERALL LENGTH AUTO APPLICATION 12 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 250 LIFE 2 IN HOUR 250 LIFE 1 IN HOUR BULB MATERIAL HARD GLASS BULB DIAMETER 0.594 INCH LIGHT CENTER LENGTH 1.75 INCH
Datasheet
Description
4.17 INCH OVERALL LENGTH AUTO APPLICATION 12 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 250 LIFE 2 IN HOUR 250 LIFE 1 IN HOUR BULB MATERIAL HARD GLASS BULB DIAMETER 0.594 INCH LIGHT CENTER LENGTH 1.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9007NH/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9007NH/BP2-12.8
Miniature Incandescent Lamp 9007NH/BP2-12.8
4.17 INCH OVERALL LENGTH AUTO APPLICATION 12 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 250 LIFE 2 IN HOUR 250 LIFE 1 IN HOUR BULB MATERIAL HARD GLASS BULB DIAMETER 0.594 INCH LIGHT CENTER LENGTH 1.75 INCH
  • 4.17 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 12 STANDARD PACKAGE
  • AXIAL PLASTIC PREFOCUS BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY
  • C8/C8 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 12.8 V DESIGN VOLTAGE 2
  • 65 W Design Wattage
  • 55 W DESIGN WATTAGE 2
  • 250 LIFE 2 IN HOUR
  • 250 LIFE 1 IN HOUR
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 0.594 INCH
  • LIGHT CENTER LENGTH 1.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9007NH/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type Axial Plastic Prefocus
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamps - PS30 - 200PS30/CVG - 14636 - Kennedy Webster Electric Co.
Specs
Lamp Power 200 watts
Maximum Overall Length 8.06 inch (205 mm)
Light Center Length 6 inch (152 mm)
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL901-CLR - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 15000 hours
View Details