GE LightingMiniature Incandescent Lamp9007LL/BP-12.8
Description
4.17 INCH OVERALL LENGTH
AUTOMOTIVE, LONG LIFE APPLICATION
48 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
55 W DESIGN WATTAGE 2
2200 LIFE 2 IN HOUR
300 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
4.17 INCH OVERALL LENGTH
AUTOMOTIVE, LONG LIFE APPLICATION
48 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
55 W DESIGN WATTAGE 2
2200 LIFE 2 IN HOUR
300 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
4.17 INCH OVERALL LENGTH
AUTOMOTIVE, LONG LIFE APPLICATION
48 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
55 W DESIGN WATTAGE 2
2200 LIFE 2 IN HOUR
300 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
4.17 INCH OVERALL LENGTH
AUTOMOTIVE, LONG LIFE APPLICATION
48 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2 INTENSITY