GE Lighting Miniature Incandescent Lamp 9007/BP-12

Description
4.17 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 48 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 1100 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.594 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
4.17 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 48 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 1100 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.594 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9007/BP-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9007/BP-12
Miniature Incandescent Lamp 9007/BP-12
4.17 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 48 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 55 W DESIGN WATTAGE 2 1100 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.594 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.75 INCH PACKAGING TYPE BLISTER PACK
  • 4.17 INCH OVERALL LENGTH
  • AUTO HEADLAMP APPLICATION
  • 48 STANDARD PACKAGE
  • AXIAL PLASTIC PREFOCUS BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY
  • C8/C8 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 12.8 V DESIGN VOLTAGE 2
  • 65 W Design Wattage
  • 55 W DESIGN WATTAGE 2
  • 1100 LIFE 2 IN HOUR
  • 150 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.594 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 1.75 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9007/BP-12
Product Name Miniature Incandescent Lamp
Base Type AXIAL PLASTIC PREFOCUS
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
40R14/FLOOD/INT- SUPERIOR LIFE® - 81141 - Premium Quality Lighting
Specs
Base Type Intermediate
Lamp Power 40 watts
Mean Lumens 280 lm (22.3 cp)
View Details
INCANDESCENT HAND LAMP - REHL5SRG - Appleton Electric
Specs
Lamp Power 100 watts
View Details