GE LightingMiniature Incandescent Lamp9006NHS/BP2-12.8
Description
3.13 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
12 STANDARD PACKAGE
P22D RIGHT ANGLE BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.24 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
3.13 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
12 STANDARD PACKAGE
P22D RIGHT ANGLE BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.24 INCH
PACKAGING TYPE BLISTER PACK
3.13 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
12 STANDARD PACKAGE
P22D RIGHT ANGLE BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.24 INCH
PACKAGING TYPE BLISTER PACK