GE Lighting Miniature Incandescent Lamp 9006NHP/BP2

Description
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION 12 STANDARD PACKAGE P22D RIGHT ANGLE BASE TYPE T4.75 SHAPE DESIGNATION 12 V Design Voltage 55 W Design Wattage 125 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BLISTER PACK
Datasheet
Description
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION 12 STANDARD PACKAGE P22D RIGHT ANGLE BASE TYPE T4.75 SHAPE DESIGNATION 12 V Design Voltage 55 W Design Wattage 125 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9006NHP/BP2 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9006NHP/BP2
Miniature Incandescent Lamp 9006NHP/BP2
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION 12 STANDARD PACKAGE P22D RIGHT ANGLE BASE TYPE T4.75 SHAPE DESIGNATION 12 V Design Voltage 55 W Design Wattage 125 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BLISTER PACK
  • AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
  • 12 STANDARD PACKAGE
  • P22D RIGHT ANGLE BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 12 V Design Voltage
  • 55 W Design Wattage
  • 125 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9006NHP/BP2
Product Name Miniature Incandescent Lamp
Base Type P22D RIGHT ANGLE
Unlock Full Specs
to access all available technical data