GE LightingMiniature Incandescent Lamp9006NH/BP-12.8
Description
3.13 INCH OVERALL LENGTH
AUTO APPLICATION
24 STANDARD PACKAGE
P22D RIGHT ANGLE BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
1200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.24 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
3.13 INCH OVERALL LENGTH
AUTO APPLICATION
24 STANDARD PACKAGE
P22D RIGHT ANGLE BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
1200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.24 INCH
PACKAGING TYPE BLISTER PACK
3.13 INCH OVERALL LENGTH
AUTO APPLICATION
24 STANDARD PACKAGE
P22D RIGHT ANGLE BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
1200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.24 INCH
PACKAGING TYPE BLISTER PACK