GE LightingMINIATURE INCANDESCENT LAMP9006LL/BP-12.8
Description
AUTOMOTIVE TYPE
3.13 INCH OVERALL LENGTH
48 STANDARD PACKAGE
P20D RIGHT ANGLE, PIN/PLUG-IN BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
1500 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.24 INCH
GE Lighting
Done
Datasheet
Description
AUTOMOTIVE TYPE
3.13 INCH OVERALL LENGTH
48 STANDARD PACKAGE
P20D RIGHT ANGLE, PIN/PLUG-IN BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
1500 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.24 INCH
AUTOMOTIVE TYPE
3.13 INCH OVERALL LENGTH
48 STANDARD PACKAGE
P20D RIGHT ANGLE, PIN/PLUG-IN BASE TYPE
T4 SHAPE DESIGNATION
80 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
12.8 V Design Voltage
55 W Design Wattage
1500 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.24 INCH